EN
  • EN
  • DE

CBTV4010EE,557

Part No CBTV4010EE,557
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 10BIT 1:4 BUS SWITCH 64-TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 64-TFBGA (7x7)
Win Source Part Number 117875-CBTV4010EE,557
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTV4010EE,557 CAD Model

Description

Introducing the NXP CBTV4010EE,557

The NXP CBTV4010EE,557 is a high-performance, versatile logic device that is part of NXP's advanced CBTV series. This product is designed to meet the needs of a wide range of applications within the electronics industry, offering both reliability and flexibility in system design.

Key Features

  • Logic Type: The device is a 10-bit level shifter that is capable of translating signals between different voltage domains, making it an ideal choice for multi-voltage systems.
  • High-Speed Operation: It is optimized for high-speed signal processing, which is essential for modern digital applications that require quick data transfer and minimal latency.
  • Low Power Consumption: Despite its high-speed capabilities, the CBTV4010EE,557 is designed to operate with low power consumption, helping to extend the life of battery-powered devices and reduce energy costs in wired systems.
  • Wide Voltage Range: The device supports a wide voltage range, providing the flexibility needed to work with different logic levels required by various components in a system.
  • Robust ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, ensuring that the device remains safe from common electrostatic threats during handling and operation.
  • Package: The CBTV4010EE,557 is offered in a space-saving DHVQFN20 package, which is suitable for compact circuit designs.

Applications

The versatility of the NXP CBTV4010EE,557 makes it suitable for a wide array of applications, including but not limited to:

  • Signal level translation for multi-voltage systems
  • High-speed data acquisition and processing
  • Interface bridging in mixed-signal environments
  • Automotive electronics where robustness and reliability are crucial
  • Consumer electronics, such as smartphones and tablets, where space and power efficiency are key considerations

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the CBTV4010EE,557 is no exception. Manufactured with precision and designed to meet stringent industry standards, this device is a testament to NXP's dedication to delivering high-quality, reliable components to the market.

Whether you are designing a sophisticated automotive system, a high-speed data processing unit, or a compact consumer electronic device, the NXP CBTV4010EE,557 offers the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess