EN
  • EN
  • DE

CBTD3384PW

Part No CBTD3384PW
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 10-bit level shifting bus switch with 5-bit output enables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159346-CBTD3384PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTD3384PW CAD Model

Description

The NXP CBTD3384PW is a state-of-the-art high-speed CMOS digital switching device designed to cater to the needs of high-performance data processing and communication systems. This versatile component is a perfect fit for applications requiring precise and efficient signal routing, such as telecommunications, computing, and high-speed networking.

Key Features

  • Technology: Built on advanced CMOS technology, the CBTD3384PW offers low power dissipation combined with high switching speeds.
  • Switch Configuration: The device features an 8-bit bus switch with a 5-ohm switch connection between two ports. Its low on-state resistance ensures minimal signal distortion and high integrity.
  • Voltage Range: It operates with a supply voltage ranging from 4.5V to 5.5V, making it compatible with TTL levels and ensuring reliable performance across different voltage scenarios.
  • ESD Protection: Enhanced ESD protection is built into the device, with input and output protection to exceed 2000V Human Body Model (HBM), ensuring robustness and longevity in challenging environments.
  • Package: The CBTD3384PW comes in a TSSOP20 (Thin Shrink Small Outline Package) that is not only space-saving but also suitable for high-density mounting.

Applications

The NXP CBTD3384PW is ideal for a variety of applications, including but not limited to:

  • High-speed bidirectional communication interfaces
  • Signal gating and switching in data processing equipment
  • Bus management and bus isolation in computing systems
  • Switching between different signal paths in networking devices

Advantages

Choosing the NXP CBTD3384PW for your design offers multiple advantages:

  • Its low on-state resistance ensures minimal signal loss and high bandwidth performance.
  • Compatibility with 5V I/O systems allows for seamless integration into legacy and modern designs.
  • The robust ESD protection enhances the durability of the product in electrostatic-sensitive environments.
  • Its compact TSSOP20 package is ideal for space-constrained applications without compromising on functionality.

With its combination of high-speed performance, low power consumption, and robust protection features, the NXP CBTD3384PW is an excellent choice for designers looking to enhance the efficiency and reliability of their digital switching systems.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess