EN
  • EN
  • DE

CBT3257ABQ

Part No CBT3257ABQ
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Quad 1-of-2 multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159316-CBT3257ABQ
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT3257ABQ CAD Model

Description

The CBT3257ABQ is a high-performance, 8-bit, non-inverting switch fabricated by NXP Semiconductors, designed for use in applications requiring a multiplexer/demultiplexer functionality. This product is part of the advanced CBT (Controlled Bipolar Transistor) family, which utilizes NXP's innovative Silicon Germanium (SiGe) BiCMOS and CMOS technology to achieve high-speed operation while maintaining low power consumption.

Key Features

  • High-Speed Switch: The CBT3257ABQ offers swift switching performance, making it suitable for high-frequency signal switching that is essential for modern digital applications.
  • Low Power Dissipation: With its advanced technology, the device ensures minimal power loss, contributing to overall energy efficiency in electronic systems.
  • Wide Operating Voltage Range: This switch operates over a broad voltage range, from 2.3V to 5.5V, allowing for versatile application across various logic levels.
  • 5 Ω switch connection between two ports: The low on-resistance ensures minimal signal distortion and provides a high-quality pathway for data signals.
  • ESD Protection: Integrated Electrostatic Discharge (ESD) protection guards the device against inadvertent static discharges, which can be detrimental to electronic components.
  • Latch-up Performance: The CBT3257ABQ exceeds 100 mA per JESD 78, Class II standards for latch-up performance, ensuring stable operation under a wide range of conditions.

Applications

The versatility of the CBT3257ABQ makes it ideal for various applications, including:

  • Function generator
  • Signal gating
  • Data routing
  • Bus exchange
  • Switching between different signal paths

Product Specifications

Parameter Value
Package DHVQFN20
Mounting Type Surface Mount
Operating Temperature -40°C to +85°C

Overall, the CBT3257ABQ by NXP Semiconductors is an excellent choice for designers looking for a reliable and efficient switch to incorporate into their high-speed digital systems.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess