EN
  • EN
  • DE

BZX884-C27

Part No BZX884-C27
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description NOW NEXPERIA BZX884-C27 - ZENER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr NXP
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 27 V
Tolerance ±5%
Power - Max 250 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 18.9 µA @ 50 mV
Mounting Type Surface Mount
Package / Case SOD-882
Supplier Device Package DFN1006-2
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 575538-BZX884-C27
Ultra Librarian 3D Model Ultra Librarian BZX884-C27 CAD Model

Description

The BZX884-C27 is a high-precision, low-voltage Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This product features a nominal Zener voltage of 27V and is primarily used for voltage regulation and voltage reference purposes in various electronic applications.

Key Features

  • Zener Voltage (Vz): The BZX884-C27 provides a precise Zener voltage of 27 volts, making it suitable for applications that require a stable and accurate reference voltage.
  • Power Dissipation: This Zener diode is capable of dissipating power up to 400 mW, ensuring reliable performance even under moderate power conditions.
  • Package: It is offered in a small and surface-mountable SOD882 package, which is ideal for high-density circuit boards and space-constrained applications.
  • Low Leakage Current: The device exhibits low leakage current, enhancing its efficiency and minimizing power loss in circuits where it is deployed.
  • Temperature Stability: The BZX884-C27 is designed to maintain its performance across a wide temperature range, ensuring consistent operation in various environmental conditions.
  • Tolerance: It features a tight tolerance of approximately ±5%, providing precise voltage regulation for sensitive electronic circuits.

Applications

The BZX884-C27 Zener diode is versatile and can be used in a wide array of electronic circuits. Its common applications include:

  • Voltage regulation in power supplies
  • Protection circuits to prevent overvoltage conditions
  • Reference voltage sources in analog-to-digital converters
  • Stabilization of sensitive electronic components

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BZX884-C27 Zener diode is no exception, and it undergoes rigorous testing to ensure it meets the industry standards for performance and durability. Its robust construction and adherence to stringent specifications make it a preferred choice for engineers and designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess