EN
  • EN
  • DE

BZX84J-C56

Part No BZX84J-C56
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 56V 550MW SOD323F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 56V
Tolerance ±5%
Maximum Power Dissipation 550mW
Impedance (Max) (Zzt) 120 Ohm
Current - Reverse Leakage @ Vr 50nA @ 39.2V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323F
Win Source Part Number 201901-BZX84J-C56
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84J-C56 CAD Model

Description

The BZX84J-C56 is a high-performance, surface-mounted Zener diode, meticulously crafted by NXP Semiconductors, a leader in the industry known for their innovative and reliable components. This particular diode is part of NXP's BZX84 series, which is renowned for its exceptional quality and stability in various electronic applications.

Key Features

  • Voltage Regulation: The BZX84J-C56 offers excellent voltage regulation capabilities with a nominal Zener voltage of 56V, providing precision and consistency in performance.
  • Power Dissipation: With a total power dissipation of 250 mW, this component is designed to handle a moderate amount of power, making it suitable for a wide range of electronic circuits.
  • Package: It comes in a small SOD-323F package, which is not only space-efficient but also ideal for high-density circuit designs.
  • Operating Temperature Range: The device can operate over a wide temperature range from -65°C to +150°C, ensuring reliability under varying environmental conditions.
  • Tolerance: It features a standard tolerance of approximately ±5%, allowing for precise voltage regulation in critical applications.

Applications

The BZX84J-C56 Zener diode is versatile and can be used in a variety of electronic applications. Some of the common uses include:

  • Voltage regulation in power supplies
  • Protection circuits to prevent over-voltage conditions
  • Reference elements in precision circuits
  • Switching operations in digital electronics

Quality and Reliability

NXP Semiconductors ensures that the BZX84J-C56 meets the highest quality and reliability standards. Each diode is subjected to rigorous testing and quality control procedures, ensuring that customers receive components that perform to specifications and are free from defects.

Environmental Compliance

In line with global environmental standards, the BZX84J-C56 is RoHS compliant, meaning it is manufactured without the use of hazardous substances. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and helps manufacturers adhere to green regulations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess