Product Overview: BZX84C7V5DGB2215
The BZX84C7V5DGB2215 is a high-quality Zener diode product from NXP Semiconductors, a leading technology company known for its state-of-the-art electronic components. This Zener diode is designed to provide a precise voltage reference and excellent stability, making it suitable for a wide range of applications where voltage regulation is critical.
Key Features
- Voltage Regulation: The BZX84C7V5DGB2215 offers a nominal Zener voltage of 7.5V, which is ideal for providing a stable reference voltage in various electronic circuits.
- Power Dissipation: Capable of dissipating up to 250mW of power, this Zener diode can handle moderate power levels, making it versatile for use in both low and medium-power applications.
- Package: The diode comes in a small, surface-mount SOT-23 package, which is widely used in the industry and is suitable for high-density PCB designs.
- Temperature Stability: With an operating temperature range of -55°C to +150°C, the BZX84C7V5DGB2215 maintains reliable performance across a wide range of environmental conditions.
- Tolerance: This component features a tight tolerance level, ensuring precise voltage regulation for sensitive electronic circuits.
Applications
The BZX84C7V5DGB2215 is versatile and can be used in various applications, including:
- Voltage stabilization circuits
- Power supply units
- Consumer electronics
- Telecommunication devices
- Automotive electronics
- Industrial control systems
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZX84C7V5DGB2215 is manufactured using advanced semiconductor processes, ensuring consistent performance and longevity. Each diode is rigorously tested to comply with industry specifications and to withstand harsh operating conditions.
For designers and engineers looking for a reliable voltage reference solution, the BZX84C7V5DGB2215 from NXP provides a compact, efficient, and precise Zener diode that can be easily integrated into a wide array of electronic systems.