EN
  • EN
  • DE

BZX84-C6V2/DG/B3235

Part No BZX84-C6V2/DG/B3235
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER / Zener Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1050483-BZX84-C6V2/DG/B3235
Ultra Librarian 3D Model Ultra Librarian BZX84-C6V2/DG/B3235 CAD Model

Description

Introducing the BZX84-C6V2/DG/B3235 from NXP Semiconductors

The BZX84-C6V2/DG/B3235 is a high-performance Zener diode designed by NXP Semiconductors, a trusted name in the industry for reliable and innovative electronic components. This particular diode is part of NXP's extensive range of voltage regulator diodes, offering a nominal Zener voltage of 6.2V, which makes it suitable for a variety of applications that require voltage regulation and stabilization.

Constructed with planar technology, the BZX84-C6V2/DG/B3235 is designed to deliver stable performance and high reliability. It comes in a small, surface-mounted SOT-23 package, which is ideal for space-constrained applications. The compact form factor allows for high-density mounting on PCBs, making it a perfect choice for modern electronic devices where efficiency and board space are at a premium.

This Zener diode features a low dynamic impedance and a low leakage current, ensuring efficient operation and minimal power loss. The BZX84-C6V2/DG/B3235 is capable of dissipating up to 250mW of power, which, combined with its excellent thermal stability, makes it a robust choice for circuit protection and voltage regulation tasks.

The BZX84-C6V2/DG/B3235 is also characterized by its tolerance of approximately ±5%, which provides a precise voltage regulation necessary for sensitive electronic circuits. This precision helps to maintain the integrity of the overall system by protecting it from overvoltage conditions that could otherwise cause damage to connected components.

Applications for this Zener diode are diverse and include consumer electronics, industrial control systems, and telecommunications equipment. It can be used in power supply circuits, as a voltage reference, or in protection circuits to guard against voltage transients. Its reliability and performance make it an excellent choice for designers and engineers looking to create stable and robust electronic systems.

In summary, the BZX84-C6V2/DG/B3235 Zener diode from NXP Semiconductors is a versatile and reliable component that offers precise voltage regulation, efficient operation, and a small footprint, making it suitable for a wide range of applications in today's electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess