The BZX84-30V is a high-performance voltage regulator diode from the reputable NXP Semiconductors. This component is part of the BZX84 series, which is known for its low-power Zener diodes encapsulated in a small SOT23 (TO-236AB) surface-mounted device (SMD) package. The BZX84-30V is designed to provide a precise voltage regulation solution, making it an essential component for a wide range of electronic applications.
Key Features
- Zener Voltage: The BZX84-30V offers a nominal Zener voltage of 30V, which is ideal for providing voltage regulation in medium-voltage applications.
- Power Dissipation: With a total power dissipation of 250 mW, this Zener diode can handle a moderate amount of power, making it suitable for a variety of circuits.
- Package: Encased in a SOT23 package, the BZX84-30V is designed for high-density PCB layouts, offering a compact footprint and ease of integration into various electronic designs.
- High Stability: The BZX84-30V is characterized by its excellent stability and reliability, ensuring consistent performance over time and under varying conditions.
- Tolerance: This Zener diode series provides a standard tolerance of approximately ±5%, allowing for precise voltage regulation in critical applications.
Applications
The BZX84-30V is versatile and can be used in a multitude of electronic circuits. Common applications include:
- Voltage stabilization for sensitive electronics
- Overvoltage and surge protection circuits
- Power supply management
- Reference voltage in analog-to-digital converters (ADCs)
- Energy management systems
Quality and Reliability
NXP Semiconductors is known for their commitment to quality, and the BZX84-30V is no exception. It is manufactured to the highest standards, ensuring that each diode meets stringent specifications for performance and durability. Users can trust the BZX84-30V to deliver consistent results in their electronic projects.