Product Overview: BZX79-C5V1
The BZX79-C5V1 is a high-performance, low-voltage zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This small-signal zener diode is designed to provide a precise voltage reference with a nominal zener voltage of 5.1 volts, making it an essential component in a wide range of electronic circuits.
Key Features
- Zener Voltage (Vz): The device features a zener voltage of 5.1V, which is ideal for voltage regulation in various applications.
- Power Dissipation: With a power dissipation of 500 mW, the BZX79-C5V1 is capable of handling moderate power levels, suitable for a range of operating conditions.
- Tolerance: The zener voltage tolerance is specified at ±5%, which ensures reliable and consistent performance.
- Package: The diode is available in a compact DO-35 glass package, which is designed for through-hole mounting and is easy to integrate into various PCB designs.
- Temperature Stability: The BZX79-C5V1 offers excellent stability over a wide temperature range, ensuring that the zener voltage remains consistent under different operating conditions.
- Low Dynamic Impedance: The dynamic impedance of the diode is low, which contributes to better voltage regulation and reduced noise in the circuit.
Applications
The BZX79-C5V1 is versatile and can be used in a variety of applications, including:
- Voltage regulation in power supplies
- Protection circuits to prevent overvoltage conditions
- Reference voltage sources in analog-to-digital converters (ADCs)
- Energy management systems
- Consumer electronics such as TVs, radios, and computers
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products, and the BZX79-C5V1 is no exception. It is manufactured with the highest standards of quality and reliability, ensuring that it meets the rigorous demands of the electronics industry. Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the BZX79-C5V1 from NXP is an excellent choice for stable voltage regulation.