EN
  • EN
  • DE

BZX284-C6V8,135

Part No BZX284-C6V8,135
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 400MW SOD2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 6.8V
Tolerance ±5%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 2μA @ 4V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD110
Win Source Part Number 096476-BZX284-C6V8,135
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 11k pcs
Ultra Librarian 3D Model Ultra Librarian BZX284-C6V8,135 CAD Model

Description

Product Overview: BZX284-C6V8,135 by NXP Semiconductors

The BZX284-C6V8,135 is a precision Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This small, high-quality semiconductor device is engineered to provide excellent voltage regulation with a nominal Zener voltage of 6.8V. The BZX284-C6V8,135 is part of the BZX284 series, which is well-suited for a wide range of applications, including voltage stabilization and voltage reference purposes in consumer electronics, industrial hardware, and communication systems.

Key Features and Benefits:

  • Stable Zener Voltage: With a nominal Zener voltage of 6.8V, the BZX284-C6V8,135 provides a reliable reference voltage for various circuits.
  • Low Leakage Current: The diode features a very low leakage current, contributing to improved energy efficiency in electronic circuits.
  • High Precision: The precision of the Zener voltage is ensured by NXP's stringent quality control, making it suitable for applications requiring accurate voltage regulation.
  • Compact Package: The device comes in a small SOD-110 package, which is ideal for space-constrained applications.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, ensuring reliability under varying environmental conditions.

Applications:

The BZX284-C6V8,135's versatility makes it an excellent choice for a multitude of applications, including:

  • Power supply regulation
  • Surge and overvoltage protection
  • Consumer electronics voltage referencing
  • Industrial equipment calibration
  • Telecommunication and networking devices

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality components. The BZX284-C6V8,135 is manufactured with the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. Its robust design is geared towards providing a long operational lifespan and consistent performance.

For engineers and designers looking for a dependable Zener diode capable of precise voltage regulation, the BZX284-C6V8,135 by NXP Semiconductors stands out as an exceptional choice. With its compact form factor, precision, and durability, it is poised to enhance the performance and reliability of a wide array of electronic systems.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,656 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess