EN
  • EN
  • DE

BZX284-C5V1,115

Part No BZX284-C5V1,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 400MW SOD2 / Diode Zener Single 5.1V 5% 400mW 2-Pin SOD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 5.1V
Tolerance ±5%
Power - Max 400mW
Impedance (Maximum) (Zzt) 60 Ohm
Current - Reverse Leakage @ Vr 2μA @ 2V
Voltage - Forward (Vf) (Maximum) @ If 1.1V @ 100mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package SOD-110
Manufacturer Package SOD110
Win Source Part Number 770805-BZX284-C5V1,115
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Family Name BZX284-C5V1
Introduction Date December 04, 2010
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZX284-C5V1,115 CAD Model

Description

The BZX284-C5V1,115 is a high-precision, low-power voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of the BZX284 series, which is well-known for its reliability and efficiency in voltage regulation applications. The BZX284-C5V1,115 is specifically engineered to provide a stable 5.1V output, making it an ideal component for use in a wide range of electronic circuits.

Key Features

  • Voltage Regulation: The BZX284-C5V1,115 offers precise voltage regulation at 5.1 volts, which is crucial for sensitive electronic devices that require consistent power to operate correctly.
  • Low Power Consumption: This diode is designed to consume minimal power, contributing to the overall energy efficiency of the electronic systems it is incorporated into.
  • Compact Package: Encased in a small SOD110 surface-mounted package, the BZX284-C5V1,115 is suitable for high-density PCB designs and is easy to integrate into a variety of electronic products.
  • High Stability: The diode provides excellent thermal stability and low dynamic impedance, ensuring reliable performance under varying conditions.
  • Wide Operating Temperature Range: It can operate effectively across a broad temperature range, which makes it versatile for use in applications that may experience temperature fluctuations.

Applications

The BZX284-C5V1,115 is commonly used in:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Computer hardware
  • Automotive electronics

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The BZX284-C5V1,115 is built to meet stringent industry standards, ensuring long-term reliability and performance. This product is a testament to NXP's dedication to excellence and innovation in the field of semiconductor manufacturing.

Ordering Information

The BZX284-C5V1,115 is available for order under the specified part number. For bulk orders or further product specifications, customers are advised to consult the NXP Semiconductors official website or contact authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess