Product Overview: BZV90-C30 by NXP Semiconductors
The BZV90-C30 is a high-voltage, high-performance Zener diode designed and manufactured by NXP Semiconductors. This robust diode is specifically engineered to provide a precise voltage regulation solution for a wide range of electronic applications. With its ability to handle a Zener voltage of 30V, the BZV90-C30 is an ideal choice for voltage stabilization and clipping circuits.
Key Features
- Zener Voltage (VZ): 30V, offering precise voltage regulation for consistent performance.
- Power Dissipation (PTOT): Capable of dissipating up to 1.3W of power, ensuring reliability under high-power conditions.
- Nominal Zener Current (IZ): Delivers a stable Zener current, contributing to the accuracy of voltage regulation.
- Tolerance: Comes with a standard tolerance of ±5%, providing a balanced compromise between precision and cost-effectiveness.
- Package: Available in a SOD64 package, which is suitable for high-density mounting and ensures efficient heat dissipation.
- Operating Temperature Range: Capable of operating within a temperature range of -65°C to +175°C, making it suitable for harsh environments.
Applications
The BZV90-C30 is versatile and can be used in a variety of applications, including:
- Power supply circuits, providing a stable reference voltage.
- Surge protection devices, safeguarding sensitive electronics from voltage spikes.
- Telecommunication equipment, ensuring stable operation of communication devices.
- Automotive electronics, delivering reliable performance in vehicle electrical systems.
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and the BZV90-C30 is no exception. This product is built to meet high industry standards, ensuring long-term reliability and performance. With its robust design and precise voltage control, the BZV90-C30 is an excellent choice for designers looking for a dependable Zener diode solution.
For detailed specifications and application notes, engineers and designers are encouraged to consult the official NXP datasheets and product guides. The BZV90-C30 from NXP Semiconductors represents a blend of performance, durability, and precision, making it a valuable component for a wide array of electronic designs.