EN
  • EN
  • DE

BZV85-C39,133

Part No BZV85-C39,133
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 39V 1.3W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging AMMO PACKAGE
Status Active
Voltage - Zener (Nom) (Vz) 39V
Tolerance ±5%
Maximum Power Dissipation 1.3W
Impedance (Max) (Zzt) 60 Ohm
Current - Reverse Leakage @ Vr 50nA @ 27V
Voltage - Forward (Vf) (Max) @ If 1V @ 50mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package DO-41
Win Source Part Number 105505-BZV85-C39,133
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV85-C39,133 CAD Model

Description

Product Overview: BZV85-C39,133 Zener Diode

The BZV85-C39,133 is a high-quality Zener diode manufactured by NXP Semiconductors, designed to provide excellent voltage regulation and stability in a wide range of electronic applications. This Zener diode is a part of the BZV85 series, known for their reliability and consistency in performance.

Key Features

  • Nominal Zener Voltage: 39V, providing precise voltage regulation for circuits requiring this voltage level.
  • Power Dissipation: Capable of dissipating up to 1.3 watts of power, making it suitable for medium-power applications.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring accurate voltage regulation within a tight range.
  • Package: Housed in a DO-41 glass package, the BZV85-C39,133 offers through-hole mounting, which is ideal for general-purpose applications and easy integration into existing designs.
  • Thermal Stability: With a wide operating temperature range, this Zener diode maintains its performance characteristics across diverse environmental conditions.
  • Test Current: The test current (IZT) for the device is specified, ensuring the Zener voltage is measured under standardized conditions.

Applications

The BZV85-C39,133 Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Surge suppression and protection circuits
  • Wave shaping and clipping circuits
  • Reference elements in precision applications
  • Switching operations in combination with other semiconductor devices

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality, and the BZV85-C39,133 is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected from NXP products. With its robust design and dependable performance, the BZV85-C39,133 Zener diode is an excellent choice for designers and engineers looking for a reliable voltage regulation solution.

Environmental Compliance

The BZV85-C39,133 complies with various environmental standards, ensuring that it is suitable for use in environmentally sensitive applications and contributes to the production of greener electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3337 $50.0550
370+ $0.2739 $101.3430
570+ $0.2653 $151.2210
780+ $0.2567 $200.2260
1,010+ $0.2482 $250.6820
1,350+ $0.2225 $300.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess