EN
  • EN
  • DE

BZV85-C20,133

Part No BZV85-C20,133
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 1.3W DO41 / Zener Diode 20 V 1.3 W ±5% Through Hole DO-41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP USA Inc.
Package Bulk
Voltage - Zener (Nom) (Vz) 20 V
Tolerance ±5%
Power - Max 1.3 W
Impedance (Max) (Zzt) 24 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 14 V
Voltage - Forward (Vf) (Max) @ If 1 V @ 50 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
ECCN EAR99
HTSUS 8541.10.0050
Other Names 2156-BZV85-C20,133,NEXNXPBZV85-C20,133
Standard Package 1
Win Source Part Number 1050350-BZV85-C20,133
Ultra Librarian 3D Model Ultra Librarian BZV85-C20,133 CAD Model

Description

The BZV85-C20,133 is a robust and reliable zener diode manufactured by NXP Semiconductors, a leader in the electronic components industry. This component is designed to provide precision voltage regulation and is commonly used in a variety of applications such as voltage stabilization, voltage clipping, and reference elements in circuits.

Key Features

  • Zener Voltage: The BZV85-C20,133 has a nominal zener voltage of 20V, making it suitable for applications that require a regulated voltage of around this value.
  • Power Dissipation: With a power dissipation of 1.3W, this zener diode can handle a moderate amount of power, ensuring stable performance in various circuit configurations.
  • Package Type: This component comes in a DO-41 (DO-204AL) axial package, making it easy to mount on a wide range of printed circuit boards (PCBs).
  • High Stability: The BZV85-C20,133 is designed to provide a stable zener voltage over a long operational life, which is essential for maintaining consistent performance in electronic devices.
  • Wide Operating Temperature Range: It can operate effectively within a temperature range of -65°C to +175°C, catering to applications that may experience extreme temperature conditions.

Applications

The BZV85-C20,133 zener diode is versatile and can be used in various electronic circuits. Some common applications include:

  • Power supply circuits
  • Overvoltage protection
  • Voltage reference in analog circuits
  • Waveform shaping
  • Surge suppression

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BZV85-C20,133 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of everyday use in commercial, industrial, and even harsh environments.

Environmental Compliance

The BZV85-C20,133 is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with a focus on environmental safety by minimizing the use of hazardous materials.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess