EN
  • EN
  • DE

BZV55-C11,115

Part No BZV55-C11,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description NEXPERIA BZV55-C11 - ZENER DIODE  /  Zener Diode 11 V 500 mW ±5% Surface Mount LLDS; MiniMelf
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP Semiconductors
Package Bulk
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting SMD (SMT)
Package / Case DO-213AC, MINI-MELF, SOD-80
Supplier Device Package LLDS; MiniMelf
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 2156-BZV55-C11,115-954
Standard Package 1
Win Source Part Number 980799-BZV55-C11,115
Ultra Librarian 3D Model Ultra Librarian BZV55-C11,115 CAD Model

Description

The BZV55-C11,115 is a high-performance zener diode crafted by NXP Semiconductors, a leader in the industry known for their innovative and reliable components. This precision zener diode is designed for voltage regulation and voltage reference applications, delivering a nominal zener voltage of 11V with a tolerance of approximately 5%. It is an essential component for engineers and designers who require stable and accurate voltage control in their electronic circuits.

Key Features

  • Package: The BZV55-C11,115 comes in a compact SOD-80C package, which is a small and efficient surface-mount package that is suitable for high-density PCB designs.
  • Power Dissipation: With a power dissipation of 500mW, this zener diode can handle a moderate amount of power, making it suitable for a wide range of applications.
  • Zener Voltage: The precise 11V zener voltage allows for accurate voltage regulation, ensuring that your circuits operate at the intended performance levels.
  • Operating Temperature Range: The device can operate within a temperature range of -65°C to +175°C, ensuring reliability and stability across various environmental conditions.
  • Low Dynamic Resistance: This component features low dynamic resistance, which contributes to a stable zener voltage under varying current conditions.

Applications

The BZV55-C11,115 zener diode is versatile and can be used in a variety of applications. It is commonly employed in:

  • Power supply regulation
  • Electronic protection circuits
  • Voltage reference circuits
  • Consumer electronics
  • Telecommunication devices

With its precise voltage regulation capabilities and robust construction, the BZV55-C11,115 from NXP Semiconductors is an excellent choice for designers looking to ensure the stability and performance of their electronic designs. Whether you are working on power management, signal processing, or any application requiring precise voltage control, this zener diode is engineered to meet your needs.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2,455+ $0.0204 $50.0820
5,955+ $0.0168 $100.0440
9,260+ $0.0162 $150.0120
12,740+ $0.0157 $200.0180
16,450+ $0.0152 $250.0400
22,060+ $0.0136 $300.0160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222,390 pieces
MOQ: 2455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess