EN
  • EN
  • DE

BZV55-3.3V

Part No BZV55-3.3V
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238742-BZV55-3.3V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV55-3.3V CAD Model

Description

Introducing the BZV55-3.3V Zener Diode from NXP Semiconductors

The BZV55-3.3V is a high-precision Zener diode produced by the renowned NXP Semiconductors, a leader in the electronic components industry. This Zener diode is designed to provide a reliable voltage regulation solution with a nominal Zener voltage of 3.3 volts, making it an excellent choice for a wide range of electronic applications.

Key Features

  • Voltage Regulation: The BZV55-3.3V offers precise voltage regulation, ensuring that your circuits receive a stable 3.3V, which is critical for sensitive electronic components.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate levels of power, making it suitable for various low-power applications.
  • MiniMELF Package: The device comes in a small and robust MiniMELF SOD-80 package, which is ideal for space-constrained applications and provides excellent thermal and electrical performance.
  • High Stability: The BZV55 series is known for its high stability and reliability, which is essential for maintaining consistent performance over time and under varying conditions.
  • Wide Operating Temperature Range: This diode operates effectively across a broad temperature range, making it versatile for use in environments with fluctuating temperatures.

Applications

The BZV55-3.3V Zener diode is commonly used in applications that require precise voltage regulation, such as:

  • Power supply circuits
  • Voltage reference applications
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components. The BZV55-3.3V Zener diode is manufactured with rigorous quality control processes, ensuring that each diode meets the highest standards of performance and reliability. Whether you're designing for commercial, industrial, or even harsh environments, you can trust the BZV55-3.3V to provide consistent protection and regulation for your electronic circuits.

For detailed specifications and application notes, or to request samples, visit NXP Semiconductors' official website or contact your local NXP distributor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess