The BZG04-200 is a high-performance Zener diode from the reputable semiconductor manufacturer NXP. This component is designed to provide precise voltage regulation, making it an essential part of power management solutions across various applications. The BZG04-200 is particularly suited for situations where a stable and reliable voltage reference is crucial.
Key Features
- Zener Voltage: The BZG04-200 has a nominal Zener voltage of 200V, providing a stable reference voltage for your circuit designs.
- Power Dissipation: With a power dissipation of 1.25W, this Zener diode can handle significant energy without compromising performance, making it suitable for high-power applications.
- Package: The device is available in a compact SOD57 package, allowing for efficient space utilization on printed circuit boards (PCBs).
- High Surge Capability: It is capable of withstanding high surge currents, ensuring protection against voltage spikes and enhancing the durability of your electronic designs.
- Low Leakage Current: The BZG04-200 features low leakage current, which is essential for maintaining energy efficiency and minimizing power loss in your circuits.
- Wide Operating Temperature Range: Its operating temperature range of -65°C to +175°C ensures reliable performance under extreme environmental conditions.
Applications
The BZG04-200 Zener diode is versatile and can be used in various applications, including:
- Voltage regulation circuits
- Overvoltage protection systems
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability
NXP's commitment to quality and reliability is evident in the BZG04-200 Zener diode. It is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards. With NXP's reputation for excellence in semiconductor technology, you can trust the BZG04-200 to deliver outstanding performance and durability in your electronic projects.