The BZA856AVL from NXP Semiconductors is a cutting-edge, high-performance component designed for a variety of applications that require robust voltage protection. This versatile device is part of NXP's extensive line of protection diodes, which are engineered to safeguard sensitive electronic circuits from transient voltage events and electrostatic discharge (ESD).
Key Features
- Low Clamping Voltage: The BZA856AVL offers an exceptionally low clamping voltage, ensuring that sensitive components are well-protected against voltage spikes.
- High Integration: This device integrates multiple diodes in a single package, providing compact and efficient protection for several lines simultaneously.
- Low Leakage Current: With a design focused on minimizing leakage current, this product ensures energy efficiency and reduces power loss, making it ideal for battery-powered applications.
- ESD Protection: It provides superb ESD protection, exceeding the highest industry standards, which makes it suitable for use in environments where static discharge is a concern.
- Wide Operating Temperature Range: The BZA856AVL is capable of operating over a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme conditions.
Applications
The BZA856AVL is designed to be used in a wide array of applications. Its protective features make it particularly well-suited for:
- Mobile Devices
- Computing Platforms
- Networking Equipment
- Industrial Control Systems
- Automotive Electronics
Technical Specifications
As a high-quality protection diode, the BZA856AVL boasts the following technical specifications:
- Package: SOT23
- Configuration: Single
- Peak Pulse Power Dissipation: 200W
- ESD Protection: Up to 30 kV
- Operating Temperature: -55°C to +150°C
With its combination of low clamping voltage, high surge capability, and ESD protection, the BZA856AVL from NXP is an excellent choice for anyone looking to enhance the durability and longevity of their electronic products.