The NXP BYW95B is a high-performance fast recovery rectifier diode designed to meet the needs of a variety of electronic applications. This component is engineered to offer efficient and reliable operation when rectifying high-frequency signals. It is particularly suitable for use in power supplies, converters, and as a freewheeling diode in various electronic circuits.
Key Features
- Voltage Rating: The BYW95B boasts a reverse voltage rating of up to 200V, making it suitable for handling moderate voltage levels in electronic circuits.
- Current Capacity: With a forward current rating of 3A, this diode can support a substantial amount of current for its size, which is essential for high-power applications.
- Fast Recovery Time: The device has an exceptionally quick recovery time, which is crucial for applications that require rapid switching and high efficiency.
- High Reliability: NXP's commitment to quality ensures that the BYW95B diode provides stable performance and a long operational lifespan, even under challenging conditions.
- Low Forward Voltage Drop: The low forward voltage drop feature minimizes power loss and improves efficiency, which is beneficial for energy-sensitive designs.
- Robust Construction: The diode is encapsulated in a highly durable package that provides excellent thermal and mechanical protection, ensuring its resilience in various environments.
Applications
The versatility of the NXP BYW95B makes it ideal for a wide range of applications, including:
- Switching power supplies
- DC-DC converters
- Motor controllers
- Automotive electrical systems
- Telecommunication equipment
- High-frequency rectification
Technical Specifications
| Parameter |
Value |
| Reverse Voltage (VR) |
200V |
| Forward Current (IF) |
3A |
| Recovery Time |
Fast |
| Operating Temperature Range |
-65°C to 175°C |
For engineers and designers looking for a reliable and efficient rectifier diode, the NXP BYW95B is an excellent choice that combines performance with durability to meet the stringent demands of modern electronic systems.