EN
  • EN
  • DE

BYV36F

Part No BYV36F
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Fast soft-recovery controlled avalanche rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156805-BYV36F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BYV36F CAD Model

Description

The BYV36F is a robust and efficient fast recovery diode designed and manufactured by NXP Semiconductors, a leading company in the electronics industry. This component is engineered to provide high-speed switching with low losses, making it an ideal choice for a wide range of applications that require efficient power management and conversion.

Key Features

  • Voltage Rating: The BYV36F is rated for a repetitive peak reverse voltage (VRRM) of up to 600V, making it suitable for high-voltage applications.
  • Current Capacity: With an average forward current (IF(AV)) of 3A, this diode can handle moderate power requirements efficiently.
  • Fast Recovery Time: The device boasts a quick recovery time, typically less than 150ns, ensuring minimal energy loss and improved performance in fast-switching circuits.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) characteristic of the BYV36F reduces power dissipation and enhances overall efficiency.
  • High Surge Current Capability: This diode can withstand high surge currents, offering reliable performance during transient conditions.
  • Thermal Resistance: The BYV36F has a low thermal resistance, which contributes to its ability to maintain stable operation over a wide temperature range.

Applications

The BYV36F is versatile and can be used in various electronic circuits. Some common applications include:

  • Switch-mode power supplies (SMPS)
  • High-frequency inverters
  • Free-wheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Protection circuits

Package and Reliability

Enclosed in a SOD57 package, the BYV36F is designed for through-hole mounting, which eases the assembly process and provides strong mechanical stability. Its robust construction ensures long-term reliability, even in demanding environments. Moreover, the diode's compliance with RoHS and other environmental standards reflects NXP's commitment to sustainability and environmental responsibility.

Whether you're designing power supplies, inverters, or any other high-voltage application, the BYV36F from NXP is a reliable choice that combines performance with durability.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess