EN
  • EN
  • DE

BYC10X-600

Part No BYC10X-600
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Rectifier diode, hyperfast / Rectifier Diode Switching 600V 10A 55ns 2-Pin(2+Tab) TO-220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Package TO-220F
Win Source Part Number 092833-BYC10X-600
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BYC10X-600
Introduction Date August 05, 2015
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian BYC10X-600 CAD Model

Description

The BYC10X-600 is a cutting-edge rectifier diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This high-performance product is specifically engineered to meet the demanding requirements of a wide range of power management applications.

Key Features

  • High Reverse Voltage: The BYC10X-600 boasts a maximum repetitive reverse voltage (VRRM) of 600V, making it suitable for high-voltage operations.
  • Forward Current: It offers a high average forward current (IF(AV)) of 1A, ensuring efficient conduction during the forward biased condition.
  • Low Forward Voltage Drop: The device features a low forward voltage drop (VF), which enhances its efficiency by reducing power loss during operation.
  • Fast Switching Speed: With its fast switching capability, the BYC10X-600 can handle quick transitions, which is essential for high-frequency applications.
  • Planar Technology: Utilizing planar technology, this diode ensures a consistent performance and high reliability.
  • Surface-Mount Package: The BYC10X-600 comes in a SOD59 (Axial) package, which is designed for surface-mount applications, making it easy to integrate into various circuit designs.

Applications

The BYC10X-600 is versatile and can be used in a multitude of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • High-frequency rectification
  • Freewheeling diodes
  • DC-to-DC converters
  • Polarity protection applications

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BYC10X-600 is no exception, as it is constructed to meet the stringent standards set by the industry. It ensures long-term reliability and performance, making it a trusted choice for engineers and designers alike.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the NXP Semiconductors official website or contact their local sales representative.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Toko America Inc.
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intersil
Lowest to $13.2432
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess