EN
  • EN
  • DE

BUK202-50Y,127

Part No BUK202-50Y,127
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC TOPFET HIGH SIDE SW TO220-5 / Smart High-Side Current Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series TOPFET
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 50V (Maximum)
Current - Output (Maximum) 20A
Rds On (Typ) 28 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Operating Temperature Range 150°C (TJ)
Package TO-220-5 Formed Leads
Manufacturer Package SOT263-01
Win Source Part Number 770641-BUK202-50Y,127
Popularity Medium
Supply and Demand Status Limited
Family Name BUK202-50Y,127
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BUK202-50Y,127 CAD Model

Description

Introducing the BUK202-50Y,127 Power MOSFET by NXP Semiconductors

The BUK202-50Y,127 is a high-performance Power MOSFET designed and manufactured by the renowned NXP Semiconductors. This robust component is engineered to deliver efficient power conversion with a focus on reliability and durability, making it an excellent choice for a wide range of applications including switch-mode power supplies, DC-DC converters, motor drives, and other power management tasks.

Key Features

  • Low On-State Resistance: The BUK202-50Y,127 boasts a low on-state resistance (RDS(on)), which minimizes power loss and enhances overall efficiency, especially important in systems where thermal management is a concern.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET provides high-speed performance, which is crucial for reducing switching losses and improving the power supply efficiency.
  • High Current Capability: With its ability to handle high currents, this device is suitable for demanding environments where robust current handling is needed.
  • Logic Level Compatible: The BUK202-50Y,127 is compatible with 5V logic levels, facilitating easy integration with a variety of control circuits and microcontrollers.

Robust Design

Encased in a TO-220AB package, the BUK202-50Y,127 is designed for optimal thermal performance and ruggedness. Its package is well-suited for through-hole mounting, which contributes to secure and reliable mechanical anchoring on the circuit board. Furthermore, the device is characterized by its high tolerance to thermal and mechanical stress, ensuring a long operational lifespan even in harsh conditions.

Applications

Thanks to its versatile features, the BUK202-50Y,127 can be employed in a variety of applications, such as:

  • Automotive systems
  • Power management modules
  • DC-DC converters
  • Battery chargers
  • LED lighting systems
  • Solar inverters

The BUK202-50Y,127 from NXP Semiconductors represents a blend of advanced semiconductor technology with practical design considerations, catering to the needs of modern electronic systems that demand high efficiency, reliability, and performance. It is a testament to NXP's commitment to providing quality components for the electronics industry.

For detailed specifications and application notes, be sure to consult the BUK202-50Y,127 datasheet available on the NXP Semiconductors website or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess