The BUK102-50GL is a high-performance power MOSFET manufactured by NXP Semiconductors, a leader in the electronics industry. This product is a testament to NXP's commitment to providing innovative solutions that enhance the efficiency and reliability of electronic systems. The BUK102-50GL is designed for a variety of applications, including switch mode power supplies, DC-DC converters, motor control circuits, and general-purpose switching applications.
Key Features
- Low On-State Resistance: The BUK102-50GL boasts a low on-state resistance, which reduces power loss and improves overall efficiency when conducting.
- High-Speed Switching: This MOSFET is capable of high-speed switching operations, which is crucial for applications requiring fast response times.
- High Current Capacity: With the ability to handle significant current loads, the BUK102-50GL is suitable for high-power applications.
- Enhanced Thermal Performance: The device's design and materials ensure excellent thermal performance, allowing for stable operation even under high temperature conditions.
Electrical Characteristics
- Drain-source voltage (VDS): 50V
- Continuous drain current (ID): Tc=25°C, the device can handle a continuous drain current, ensuring robust performance for a wide range of applications.
- Gate-source threshold voltage (VGS(th)): The threshold voltage at which the MOSFET begins to turn on, indicating its sensitivity and control precision.
- Total Power Dissipation (PD): The BUK102-50GL is designed to dissipate power efficiently, contributing to its overall reliability and longevity.
Package and Mounting
The BUK102-50GL is available in a robust package that is designed to facilitate easy mounting and integration into various circuit designs. Its compact footprint allows for efficient use of PCB space, making it an ideal choice for space-constrained applications.
Applications
The versatility of the BUK102-50GL makes it suitable for a broad range of applications. It is commonly used in power management circuits, automotive electronics, industrial control systems, and anywhere high-efficiency power conversion is required.
In conclusion, the BUK102-50GL from NXP Semiconductors represents a blend of performance, efficiency, and reliability. Its robust design and electrical characteristics make it a go-to choice for engineers and designers looking to create sophisticated electronic systems.