EN
  • EN
  • DE

BU4525AX

Part No BU4525AX
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Silicon Diffused Power Transistor / Trans GP BJT NPN 800V 12A 3-Pin(3+Tab) TOP-3D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 237965-BU4525AX
Popularity Medium
Supply and Demand Status Limited
Family Name BU4525AX
Introduction Date January 01, 1998
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BU4525AX CAD Model

Description

The BU4525AX is a high-voltage power transistor developed by NXP Semiconductors, a leader in the electronics industry. This robust component is designed to meet the demanding requirements of modern electronic circuits, providing efficient power switching and amplification with outstanding reliability.

Key Features

  • Voltage Capabilities: The BU4525AX is capable of handling high voltages, making it suitable for a variety of applications, including power supplies, lighting circuits, and industrial control systems.
  • High Current Handling: This transistor is designed to support high current loads, ensuring stable performance even under strenuous conditions.
  • Low On-State Resistance: The low on-state resistance of the BU4525AX minimizes power loss and heat generation, contributing to the overall efficiency of the system.
  • Fast Switching Speed: With its fast switching capabilities, the BU4525AX can operate efficiently in circuits that require rapid switching, such as inverter circuits and switching regulators.

Applications

The BU4525AX is versatile and can be utilized in a wide range of applications. Its ability to handle high power and voltage levels makes it an excellent choice for:

  • Switch mode power supplies (SMPS)
  • Motor control circuits
  • Lighting systems, including LED and HID lighting
  • Audio amplifiers
  • Industrial automation systems

Technical Specifications

Parameter Value
Collector-Emitter Voltage (Vce) 450 V
Collector Current (Ic) 25 A
Power Dissipation (Pd) 125 W
Configuration Single

The BU4525AX is a testament to NXP's commitment to providing high-performance, durable, and reliable semiconductor products. Whether it's for industrial, commercial, or consumer applications, the BU4525AX is engineered to deliver top-notch performance and long service life, ensuring that your electronic devices operate at their best.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
Broadcom Limited
Lowest to $8.1127
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess