EN
  • EN
  • DE

BTA316X-600B

Part No BTA316X-600B
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 600V 16A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A, 150A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 60mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package TO-220F
Win Source Part Number 201521-BTA316X-600B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA316X-600B CAD Model

Description

The BTA316X-600B is a high-quality Triac semiconductor device designed and manufactured by NXP Semiconductors. This robust component is engineered to control AC loads in a variety of applications, providing efficient, reliable performance for industrial, consumer, and lighting markets. With its enhanced features and specifications, the BTA316X-600B stands out as a versatile choice for designers looking to integrate a solid-state switch into their systems.

Key Features

  • High Blocking Voltage: The device can withstand voltages up to 600V, making it suitable for mains voltage applications and providing ample margin for overvoltage conditions.
  • High Current Rating: With an on-state RMS current rating of 16A, the BTA316X-600B can handle significant power levels, ideal for managing substantial loads.
  • Enhanced Thermal Performance: The Triac comes in a robust, insulated package that offers excellent heat dissipation, ensuring reliable operation even under high power and temperature conditions.
  • Snubberless Technology: The device incorporates snubberless technology, which allows it to turn off efficiently without the need for additional external snubber circuits.
  • High Immunity to False Triggering: Designed to be resilient to noise and voltage spikes, the BTA316X-600B has a high immunity to false triggering, enhancing its performance in electrically noisy environments.

Applications

The BTA316X-600B is ideal for a wide array of applications, including:

  • Motor control circuits
  • Heating and lighting control systems
  • Static switching relays
  • AC phase control
  • Home appliances

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BTA316X-600B is no exception. This Triac is manufactured to meet the highest industry standards, ensuring long-term reliability and performance for critical applications. Whether you're designing a sophisticated industrial control system or a simple household appliance, the BTA316X-600B offers the efficiency, durability, and functionality required to meet your design needs.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 6A TO220AB
Lowest to $2.2841
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess