EN
  • EN
  • DE

BTA216X-600B

Part No BTA216X-600B
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC 600V 16A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A, 150A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 60mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package TO-220F
Win Source Part Number 201513-BTA216X-600B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA216X-600B CAD Model

Description

Introducing the BTA216X-600B Triac from NXP

The BTA216X-600B is a high-performance triac developed by NXP Semiconductors, designed to provide robust solutions for AC power control applications. This powerful semiconductor device is an essential component for designers looking to manage high current loads with precision and efficiency in a variety of systems.

Key Features

  • High Blocking Voltage: The BTA216X-600B boasts a high blocking voltage of 600V, making it suitable for applications dealing with substantial mains voltages.
  • High Current Rating: With a rated RMS on-state current of 16A, this triac can handle significant power levels, ideal for industrial and consumer applications.
  • WeEn Type X High Commutation: The device features enhanced high commutation performance, allowing for improved switching capabilities and reliability in inductive load scenarios.
  • Snubberless Operation: Its snubberless design simplifies circuit complexity and enhances the overall performance by reducing the need for additional external components.
  • Planar Passivated: The BTA216X-600B utilizes planar passivation technology, which ensures stable and reliable operation over its entire lifespan.
  • Direct Triggering from Low-Power Drivers and Microcontrollers: This triac can be directly triggered by microcontrollers or other low-power driving circuits, providing greater flexibility in control and design.
  • TO-220F Package: Encapsulated in a fully insulated TO-220F package, the BTA216X-600B ensures safety and ease of handling, making it a practical choice for various applications.

Applications

The versatility of the BTA216X-600B makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Motor control circuits
  • Lighting dimmers
  • Home appliances
  • Heating regulation systems
  • AC phase control
  • Power tools

With its robust construction and advanced features, the BTA216X-600B from NXP is a top choice for professionals seeking a reliable triac capable of delivering high performance in demanding environments. Its integration into your power control systems ensures efficient operation, long-term reliability, and a high degree of control over AC loads.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO252
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0524 $63.4716
20+ $5.7866 $115.7320
31+ $5.6064 $173.7984
43+ $5.4250 $233.2750
56+ $5.2449 $293.7144
74+ $4.7020 $347.9480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess