EN
  • EN
  • DE

BTA208X-1000B

Part No BTA208X-1000B
Manufacturer NXP / Nexperia
Catalog Triacs
Description TRIAC ALTERNISTOR 1KV 8A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - TRIACs
Manufacturer NXP
Packaging Tube
Triac Type Alternistor - Snubberless
Voltage - Off State 1000V (1kV)
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50, 60Hz (Itsm) 65A, 71A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 60mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3 Full Pack, Isolated Tab
Manufacturer Device Package TO-220F
Win Source Part Number 201500-BTA208X-1000B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BTA208X-1000B CAD Model

Description

The NXP BTA208X-1000B is a high-performance, planar passivated Silicon Controlled Rectifier (SCR) triac designed for use in applications requiring high bidirectional transient and blocking voltage capability. This robust triac is part of NXP's extensive range of semiconductor products and is well-suited for a wide array of AC power control applications, including motor control, heating, lighting, and static switching.

Key Features

  • High Blocking Voltage: Capable of withstanding voltages up to 1000V, providing a high margin for safe operation under stressful conditions.
  • High Current Rating: With a current rating of 8A, this triac can handle significant power, making it suitable for demanding applications.
  • Planar Passivated: The planar passivated chip surface ensures reliability and stability, protecting the triac from voltage transients and aggressive environmental conditions.
  • High Commutation Capability: Engineered to safely handle high commutation rates, this triac is ideal for applications requiring frequent switching.
  • TO-220 Package: Encased in a TO-220 plastic package, the BTA208X-1000B ensures ease of mounting and heat dissipation.
  • Gate Trigger Current: A low IGT of 35 mA makes the device easy to trigger with standard gate drive circuits.

Applications

The NXP BTA208X-1000B is versatile and can be used in various applications, including:

  • Home appliances (e.g., washing machines, ovens, air conditioners)
  • Industrial motor control systems
  • Temperature regulation systems (e.g., electric heaters)
  • Lighting systems (e.g., dimmers, fluorescent lighting)
  • AC power switching applications

Technical Specifications

Parameter Value
Repetitive Peak Off-state Voltage (Vdrm) 1000V
On-state RMS Current (It(rms)) 8A
Gate Trigger Current (Igt) 35 mA
Package TO-220

With its robust design and reliable performance, the NXP BTA208X-1000B is a top choice for professionals looking for a triac that can deliver in the most demanding of applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 400V 25A TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6858 $58.1148
15+ $7.9476 $119.2140
23+ $7.6992 $177.0816
32+ $7.4509 $238.4288
41+ $7.2026 $295.3066
54+ $6.4576 $348.7104
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess