EN
  • EN
  • DE

BT169G

Part No BT169G
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Thyristors logic level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155146-BT169G
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT169G CAD Model

Description

The NXP BT169G represents a reliable and robust semiconductor device, classified as a thyristor or silicon controlled rectifier (SCR). This particular component is designed to provide an efficient solution for controlled rectification and over-voltage crowbar protection in a wide array of electronic applications. With its compact design and industry-standard package, the BT169G is a practical choice for both commercial and industrial environments.

Key Features

  • Repetitive Peak Off-State Voltage (Vdrm): The BT169G is capable of withstanding a repetitive peak off-state voltage of up to 400V, making it suitable for applications that require high voltage handling capabilities.
  • On-State RMS Current (ITrms): This device can support an on-state RMS current of up to 0.8A, ensuring reliable performance in circuits with moderate power requirements.
  • Gate Trigger Current (Igt): The thyristor has a gate trigger current of typically 200µA, which is the current required to switch the device from the off-state to the on-state, thereby providing control over the conduction state.
  • Non-Repetitive Peak On-State Current (ITSM): For surge scenarios, the BT169G can handle a non-repetitive peak on-state current of 8A, offering substantial protection against short-term overcurrent events.
  • Package: Housed in a SOT54 (TO-92) plastic package, the BT169G is designed for through-hole mounting, making it easy to integrate into various circuit designs.

Applications

The versatility of the NXP BT169G thyristor allows it to be employed in a multitude of applications. It is commonly used in motor control circuits, where precise control of the power delivery to the motor is required. Additionally, it serves as an effective component in over-voltage protection circuits, ensuring the safety and longevity of sensitive electronic equipment. Other applications include lighting systems, power supply units, and various types of domestic appliances where controlled rectification is necessary.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the BT169G is no exception. This thyristor is manufactured to meet high standards, ensuring consistent performance and reliability in even the most demanding situations. With the BT169G, designers and engineers can expect a product that not only meets but exceeds their requirements for controlled power applications.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess