EN
  • EN
  • DE

BT139B-800

Part No BT139B-800
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155101-BT139B-800
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT139B-800 CAD Model

Description

The BT139B-800 is a high-performance triac manufactured by NXP Semiconductors, designed to manage AC loads in a variety of applications. This triac is well-suited for controlling high power devices such as motors, lights, and heating elements, providing efficient control of AC power with a maximum repetitive peak off-state voltage (VDRM) of 800V and a maximum on-state current (IT(RMS)) of 16A.

Key Features

  • High Voltage Capability: The BT139B-800 is capable of handling voltages up to 800V, making it suitable for a wide range of applications, including those with high supply voltages.
  • High Current Rating: With a maximum RMS on-state current of 16A, this triac can control large loads, making it ideal for industrial applications.
  • Gate Trigger Current: The device has a specified gate trigger current (IGT) that ensures reliable switching performance for the connected load.
  • Robust Performance: The BT139B-800 is designed to withstand high surge currents, ensuring durability and reliability in harsh conditions.
  • Isolated Mounting Tab: For ease of installation and safety, the triac comes with an isolated mounting tab that simplifies the thermal and electrical isolation of the triac from the heatsink.

Applications

The versatility of the BT139B-800 allows it to be used in a variety of applications, including but not limited to:

  • Motor control circuits
  • Light dimmers and lighting control systems
  • Heating control systems
  • Domestic and industrial automation
  • AC power control applications

Product Advantages

The BT139B-800 offers several advantages for designers and engineers. Its high voltage and current capabilities allow for the control of powerful AC loads without the need for complex circuitry. The triac's robust design ensures long-term reliability, reducing maintenance and replacement costs. Additionally, the isolated mounting tab provides an extra layer of safety and convenience during installation.

For those looking to integrate a reliable and efficient AC power control solution into their designs, the BT139B-800 from NXP is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
ELM-TECH
Complementary MOSFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6995 $59.1920
39+ $3.0353 $118.3767
59+ $2.9406 $173.4954
82+ $2.8459 $233.3638
105+ $2.7512 $288.8760
141+ $2.4671 $347.8611
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess