EN
  • EN
  • DE

BT136-800

Part No BT136-800
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155045-BT136-800
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BT136-800 CAD Model

Description

NXP BT136-800 Triac

The NXP BT136-800 is a versatile and robust triac designed for AC switching and phase control applications. This semiconductor device is a part of the BT136 series, which is renowned for its high bidirectional transient and blocking voltage capabilities. The BT136-800 model is particularly tailored for use in situations where high thermal cycling performance is required, making it a reliable choice for a wide range of applications.

With a maximum voltage rating of 800V, the BT136-800 is well-suited for handling high peak voltages, which is essential for applications dealing with mains voltage levels. This ensures the triac can operate safely in environments where voltage spikes may occur. Additionally, the device can handle a maximum current of 4A, making it capable of controlling moderate power levels in various circuits.

The triac's gate trigger voltage is designed to be sensitive enough to enable triggering with low voltage and current levels, which makes the BT136-800 easy to interface with microcontrollers and other logic-level devices. This feature is particularly useful for designers who need to create circuits with precise control over AC power.

The BT136-800 also boasts a high dynamic commutation capability, which means it can switch off high-speed AC loads effectively. This is an essential feature for applications such as motor control, where rapid switching is a common requirement. Furthermore, the device is available in a standard TO-220 package, which is widely used and easy to mount on a variety of PCB designs.

As a product from NXP, a leading semiconductor manufacturer, the BT136-800 is built to meet high-quality standards. It is suitable for home appliances, lighting systems, and temperature control applications, among others. The triac is also a popular choice for DIY projects and repairs due to its reliability and straightforward implementation. Overall, the NXP BT136-800 is a solid choice for designers and hobbyists looking to control AC power with precision and efficiency.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2010 $58.2900
700+ $0.1652 $115.6400
1,090+ $0.1594 $173.7460
1,495+ $0.1548 $231.4260
1,940+ $0.1490 $289.0600
2,590+ $0.1340 $347.0600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess