EN
  • EN
  • DE

MT1321AT

Part No MT1321AT
Manufacturer MediaTek Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer MediaTek Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831783-MT1321AT
Ultra Librarian 3D Model Ultra Librarian MT1321AT CAD Model

Description

The MT1321AT is a DVD system processor manufactured by MediaTek Inc. It's designed for use in DVD players and recorders, integrating various functions necessary for disc playback and recording into a single chip.

Applications

  • DVD Players
  • DVD Recorders
  • Combo DVD/VCR Units
  • Portable DVD Players

Features

  • DVD Playback: Supports playback of various DVD formats including DVD-Video, DVD-R, DVD-RW, DVD+R, and DVD+RW.
  • CD Playback: Compatible with CD audio, CD-R, and CD-RW formats.
  • Video Decoding: Integrated MPEG-2 video decoder for smooth DVD video playback.
  • Audio Decoding: Supports Dolby Digital (AC-3) and DTS audio decoding for high-quality sound.
  • On-Screen Display (OSD): Generates OSD for user interface elements such as menus and settings.
  • Macrovision Support: Includes Macrovision copy protection technology for DVD playback.
  • Progressive Scan Output: Supports progressive scan output for improved video quality on compatible TVs.

Benefits

  • High-Quality DVD Playback: Delivers clear and detailed DVD video playback.
  • Immersive Audio Experience: Provides high-fidelity audio output with Dolby Digital and DTS support.
  • User-Friendly Interface: Allows for easy navigation and control of DVD playback features.
  • Wide Compatibility: Supports various DVD and CD formats, ensuring compatibility with a wide range of discs.
  • Compact Design: Integrates multiple functions into a single chip, reducing the overall size and cost of DVD players.
  • Copy Protection: Protects against unauthorized copying of DVD content.

The MT1321AT is a reliable and cost-effective solution for DVD player manufacturers, offering a comprehensive set of features for high-quality DVD playback and recording.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess