The NXP BLF884P is a state-of-the-art LDMOS power transistor designed for broadcast applications, specifically tailored for high-power TV transmitters. This product is part of NXP's renowned LDMOS transistor family, which is well-known for its high efficiency, reliability, and thermal performance.
Key Features
- High Efficiency: The BLF884P boasts an excellent efficiency rating, which helps in reducing the operational costs of broadcast transmitters by minimizing power loss and heat dissipation.
- Wide Frequency Range: It operates effectively across a broad frequency range, making it versatile for various broadcast standards and applications.
- High Power Output: With its ability to deliver a high output power, the BLF884P is capable of driving transmitters to cover extensive geographic areas, ensuring clear signal transmission.
- Advanced Thermal Management: The transistor is designed with an enhanced thermal profile which ensures stability and longevity even under high-temperature operating conditions.
- Integrated ESD Protection: The BLF884P comes with built-in Electrostatic Discharge (ESD) protection, safeguarding the device from unexpected electrical spikes and enhancing its durability.
Applications
The NXP BLF884P is ideally suited for a variety of high-power applications including:
- UHF Television Broadcast Transmitters
- Professional Broadcasting Equipment
- High-Power RF Industrial Applications
Technical Specifications
Some of the technical specifications of the BLF884P include:
- Product Category: RF Transistors
- Technology: LDMOS
- Operating Frequency: 470 MHz to 860 MHz
- Output Power: 150 W (typical)
- Gain: 21.5 dB (typical)
- Efficiency: 30% (typical)
- Package / Case: SOT539A
With its robust design and superior performance, the NXP BLF884P is an excellent choice for broadcasters seeking to enhance their transmitter systems with a reliable and efficient power transistor.