EN
  • EN
  • DE

BGD702

Part No BGD702
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description CATV amplifier modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153429-BGD702
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGD702 CAD Model

Description

The BGD702, brought to you by NXP Semiconductors, is a high-performance, dual NPN Silicon Germanium (SiGe) RF transistor specifically designed to meet the rigorous demands of modern RF amplification. This cutting-edge component is ideal for a wide range of applications, including but not limited to, satellite communication systems, mobile communications, and high-frequency analog circuits.

Key Features

  • High Gain Bandwidth Product: With a transition frequency (fT) of 7 GHz, the BGD702 offers excellent performance for high-speed signal processing.
  • Low Noise Figure: It boasts a low noise figure, making it suitable for sensitive RF reception applications.
  • Dual Transistor Design: The integrated dual transistor configuration simplifies circuit design and reduces component count, leading to a more compact and reliable end product.
  • Integrated Matching Network: The device includes an integrated matching network which provides improved performance and ease of design.
  • High Linearity: Exhibits excellent linearity which is crucial for maintaining signal integrity in communication systems.

Applications

The versatility of the BGD702 makes it suitable for a broad spectrum of RF applications. It is particularly adept for use in Low Noise Block downconverters (LNBs) in satellite receivers, as well as in driver stages of transmitters for both professional and consumer market segments. Its high-linearity and low-noise characteristics are also beneficial in the design of RF front-ends for mobile communication infrastructure.

Technical Specifications

  • Package: SOT363 (SC-88) small and leadless, ideal for space-constrained applications.
  • Supply Voltage: Operates at a supply voltage (Vcc) that is compatible with most common RF circuit designs.
  • Thermal Performance: Excellent thermal stability and performance under varying operational conditions.

The BGD702 is a testament to NXP's commitment to providing advanced semiconductor solutions that push the boundaries of RF communication technology. With its high performance, reliability, and ease of integration, the BGD702 is an excellent choice for designers looking to create sophisticated RF systems with confidence.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.9023 $90.9023
2+ $87.9700 $175.9400
3+ $85.0376 $255.1128
4+ $76.2407 $304.9628
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess