EN
  • EN
  • DE

BFG540W

Part No BFG540W
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN 9 GHz wideband transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153189-BFG540W
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BFG540W
Introduction Date August 01, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BFG540W CAD Model

Description

The BFG540W, a high-performance RF transistor from NXP Semiconductors, is designed to meet the rigorous demands of modern wireless communication systems. This small-signal, silicon NPN transistor excels in high-frequency applications, making it a prime choice for mobile communications, satellite TV receivers, GPS, and various other RF circuits.

Key Features

  • Frequency Range: Optimized for high-frequency operations, the BFG540W is capable of delivering outstanding performance up to 9 GHz.
  • Power Gain: It offers a high power gain, typically 12 dB at 1 GHz, which makes it suitable for low-noise amplifiers and oscillator applications.
  • Low Noise Figure: With a low noise figure of approximately 1.1 dB at 1 GHz, it ensures clear signal amplification with minimal distortion.
  • High Transition Frequency: The transistor's high transition frequency (fT) of 25 GHz ensures efficient operation at high-speed switching applications.
  • Integrated Protection: The BFG540W comes with integrated ESD (Electrostatic Discharge) protection, safeguarding the device from static damage during handling and operation.

Applications

The versatility of the BFG540W makes it an ideal component in a variety of applications. It is commonly used in:

  • Wireless communication devices such as GSM, CDMA, and LTE handsets
  • Global Positioning System (GPS) receivers
  • Low-noise amplifiers in satellite TV receivers
  • Oscillators and mixers in RF circuits
  • High-speed switching circuits

Package and Quality

The BFG540W is offered in a SOT343 (SC-70) package, which is not only compact but also provides excellent thermal performance. NXP's commitment to quality ensures that each transistor is manufactured to the highest standards, providing reliable and consistent performance for the end-user.

Conclusion

Whether you're developing cutting-edge RF technology or looking to upgrade existing communication systems, the BFG540W by NXP is a component that offers a combination of high-frequency operation, low noise, and high gain. Its robust design and integrated protection features make it a durable and reliable choice for engineers and designers working in the fast-paced world of wireless technology.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,057 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess