EN
  • EN
  • DE

BFG410W

Part No BFG410W
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN 22 GHz wideband transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153176-BFG410W
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFG410W CAD Model

Description

Product Overview: NXP BFG410W

The NXP BFG410W is a high-performance, wideband NPN bipolar transistor designed to provide users with a versatile and reliable component for a multitude of RF applications. This transistor is specifically tailored for high-frequency operations, making it an ideal choice for designers working on advanced communication systems, satellite television receivers, and other sophisticated RF circuits.

Key Features

  • Frequency Range: The BFG410W operates effectively over a broad frequency range, ensuring its suitability for various applications in the RF domain.
  • High Gain: It boasts a high power gain, which is critical for amplification purposes in RF circuits, ensuring strong signal propagation and minimal loss.
  • Low Noise Figure: The device has a low noise figure, which is essential for maintaining signal integrity in communication systems and reducing overall system noise.
  • High Linearity: Its high linearity performance makes it an excellent choice for applications requiring accurate signal amplification without distortion.
  • Robustness: The BFG410W is designed to be rugged and durable, capable of withstanding the stresses of demanding RF environments.

Applications

The versatility of the NXP BFG410W allows it to be used in a wide array of applications, including but not limited to:

  • RF front-end modules
  • Global Positioning Systems (GPS) receivers
  • Cable television (CATV) amplifiers
  • Wireless communication systems
  • Low-noise amplifiers in satellite receivers

Technical Specifications

With a transition frequency (fT) of 25 GHz, the BFG410W is designed to perform exceptionally well in high-frequency applications. Its encapsulation in a SOT-343 package ensures compactness and ease of integration into various circuit designs. The transistor is also characterized by its excellent thermal performance, contributing to its reliability and longevity in operation.

Overall, the NXP BFG410W is an outstanding choice for engineers and designers who require a high-quality, wideband transistor that can deliver top-notch RF performance. Its combination of high gain, low noise, and wide frequency response makes it a go-to component for cutting-edge electronic designs.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
Complementary MOSFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1042 $57.8310
1,350+ $0.0856 $115.5600
2,095+ $0.0829 $173.6755
2,885+ $0.0802 $231.3770
3,730+ $0.0775 $289.0750
4,985+ $0.0695 $346.4575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess