The NXP BF1118W is a cutting-edge silicon-based, dual-gate N-channel field-effect transistor (FET) designed for high-performance applications in the RF domain. This compact and efficient transistor is a part of NXP's extensive RF product portfolio, tailored to meet the rigorous demands of modern radio frequency communication systems.
Key Features
- Dual-gate MOSFET: The BF1118W features a dual-gate structure that provides excellent control over the device's amplification and signal modulation, making it ideal for VHF and UHF applications.
- Low noise figure: With an emphasis on achieving a low noise figure, this transistor is optimized for low-noise amplifiers (LNAs) in TV tuners and professional RF equipment, ensuring clear signal reception and amplification.
- High gain: The device delivers high forward transfer admittance, which translates to high gain values. This characteristic is particularly beneficial for applications requiring signal amplification with minimal power consumption.
- Enhanced ruggedness: NXP's BF1118W is designed to withstand the rigors of demanding RF environments, offering enhanced ruggedness and reliability for a wide range of applications.
- Surface-mount package: Its SOT-343 (SC-70) surface-mount package allows for efficient use of PCB space and is suitable for high-volume production, thanks to its compatibility with standard automated assembly processes.
Applications
The versatility of the NXP BF1118W makes it an excellent choice for various applications within the RF industry. It is commonly used in:
- Television tuners and cable modems
- Low-noise blocks (LNBs) in satellite receivers
- General RF amplification and mixing
- Professional RF equipment
Technical Specifications
The BF1118W boasts impressive technical specifications that ensure its performance in a broad spectrum of RF applications:
- Frequency range: VHF to UHF
- Low noise figure: Typically 1.3 dB at 800 MHz
- High gain: Up to 21 dB at VHF frequencies
- Power gain: 11 dB at 2 GHz
- Operating voltage: 5 to 8 volts
In conclusion, the NXP BF1118W is a robust, high-performance dual-gate MOSFET that is an ideal choice for designers seeking to enhance their RF applications with superior signal amplification, low noise, and high gain.