EN
  • EN
  • DE

BDL32

Part No BDL32
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description PNP BISS-transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1152963-BDL32
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BDL32 CAD Model

Description

The NXP BDL32 is a cutting-edge microcontroller designed to meet the rigorous demands of modern embedded systems. This powerful component is part of NXP's renowned microcontroller lineup, known for their reliability, performance, and flexibility. The BDL32 is engineered to deliver high-speed processing capabilities, making it an ideal choice for a wide range of applications, including industrial control, automotive systems, and Internet of Things (IoT) devices.

Key Features

  • Advanced Core: At the heart of the BDL32 is an advanced ARM Cortex-M core, which provides the computational horsepower required for complex tasks and real-time processing.
  • Memory Capacity: With ample flash memory and RAM, the BDL32 ensures smooth operation and provides sufficient space for application code and data storage.
  • Connectivity Options: The device includes a range of connectivity features such as CAN, USB, and Ethernet interfaces, enabling seamless integration into various network architectures.
  • Robust Security: NXP's focus on security is evident in the BDL32, which includes hardware-based security features to protect against unauthorized access and ensure data integrity.
  • Energy Efficiency: The BDL32 is designed for energy-conscious applications, offering low-power modes to reduce power consumption without sacrificing performance.

Applications

The versatile nature of the BDL32 makes it suitable for a multitude of applications. Its robust processing capabilities are perfect for automotive control units, where reliability and real-time performance are critical. In industrial settings, the BDL32 can manage complex machinery through its array of input/output options. Additionally, its security features and connectivity make it an excellent choice for IoT devices that require secure data transmission and remote management.

Technical Specifications

Parameter Specification
CPU ARM Cortex-M
Flash Memory Up to X MB
RAM Up to Y KB
Connectivity CAN, USB, Ethernet
Security Features Hardware-based security
Power Modes Multiple low-power modes

With its robust feature set and NXP's commitment to quality, the BDL32 microcontroller is an excellent choice for developers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess