EN
  • EN
  • DE

BC857B/DG/B3215

Part No BC857B/DG/B3215
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.1A TO236AB / Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount TO-236AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr NXP USA Inc.
Package Bulk
Transistor Type PNP
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 125 @ 2mA, 5V
Power - Max 250 mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Other Names NEXNXPBC857B/DG/B3215,2156-BC857B/DG/B3215
Standard Package 3,000
Win Source Part Number 959970-BC857B/DG/B3215
Ultra Librarian 3D Model Ultra Librarian BC857B/DG/B3215 CAD Model

Description

The NXP BC857B/DG/B3215 is a high-quality PNP bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This versatile component is a part of NXP's broad range of transistors that are known for their reliability and performance.

Key Features:

  • Type: PNP
  • Package: SOT-23 (TO-236AB)
  • Collector-Emitter Voltage (VCEO): 45V
  • Collector Current (IC): 100mA
  • Power Dissipation (PD): 250mW
  • DC Current Gain (hFE): 200 to 450 at 2mA IC
  • Transition Frequency (fT): 100MHz
  • Operating and Storage Junction Temperature Range: -65°C to +150°C

The BC857B/DG/B3215 transistor is designed for use in driver stages of audio amplifiers, signal processing, and in control circuits. With its low current consumption and the ability to handle moderate voltages and currents, it is an excellent choice for portable and low-power applications.

Applications:

  • General-purpose switching
  • Amplification
  • Signal processing
  • Driver stages in audio amplifiers
  • Control circuits in embedded systems

Its small surface-mounted SOT-23 package makes it suitable for automated assembly processes, and its compact size is perfect for densely packed PCBs where space is at a premium.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the BC857B/DG/B3215 is no exception. It is manufactured with state-of-the-art technology for dependable performance. The device's robust construction ensures long-term reliability, making it a preferred choice for designers and engineers across various industries.

Whether you are designing consumer electronics, industrial control systems, or IoT devices, the NXP BC857B/DG/B3215 PNP transistor offers the performance and durability you need to ensure your products operate effectively.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess