EN
  • EN
  • DE

BAT140C

Part No BAT140C
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Schottky barrier double diodes / Diode Schottky 40V 1A 4-Pin(3+Tab) SC-73
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 231535-BAT140C
Popularity Medium
Supply and Demand Status Balance
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BAT140C CAD Model

Description

The NXP BAT140C series represents a range of high-efficiency, Schottky barrier rectifiers designed for use in a variety of applications that demand low voltage, high current operations. These rectifiers are particularly well-suited for use in switch-mode power supplies, high-frequency DC/DC converters, freewheeling diodes, and reverse battery protection circuits.

Key Features

  • Low Forward Voltage Drop: The BAT140C series offers a low forward voltage drop, which contributes to reduced power loss and improved energy efficiency in end applications.
  • High Surge Current Capability: These devices can handle high surge currents, making them robust components for circuits that experience transient overloads.
  • Fast Switching Speed: The fast switching capability of the BAT140C Schottky rectifiers enables higher efficiency in high-frequency applications, which is crucial for modern power supply designs.
  • Low Power Loss: High efficiency is achieved through minimized conduction and switching losses, an important factor for energy-sensitive designs.

Applications

The versatility of the BAT140C series makes it suitable for a wide range of applications. Some of the typical applications include:

  • Power Management Systems
  • Automotive Charging Systems
  • DC Power Supplies
  • Portable Devices and Battery-Powered Circuits
  • Telecommunications Equipment

Specifications

Parameter Value
Package SOD123
Maximum Repetitive Reverse Voltage (VRRM) 40 V
Average Rectified Forward Current (IF(AV)) 1 A
Peak Forward Surge Current (IFSM) 25 A
Operating Junction Temperature Range (Tj) -40°C to +125°C

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the BAT140C series is no exception. These Schottky barrier rectifiers are produced with state-of-the-art manufacturing processes and undergo rigorous testing to ensure they meet the highest performance standards for industrial and automotive applications.

You May Also Be Interested in

Broadcom Limited
Lowest to $8.1127
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intersil
Lowest to $13.2432
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3754 $58.1870
375+ $0.3081 $115.5375
585+ $0.2985 $174.6225
800+ $0.2888 $231.0400
1,035+ $0.2792 $288.9720
1,385+ $0.2503 $346.6655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess