EN
  • EN
  • DE

BAS54A

Part No BAS54A
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 231454-BAS54A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS54A CAD Model

Description

The NXP BAS54A is a high-performance Schottky diode designed to meet a wide range of applications. This diode is well-suited for situations requiring fast switching and low power loss. The BAS54A is housed in a compact SOT23 package, which makes it ideal for high-density circuit board designs.

Key Features

  • Low Forward Voltage Drop: The BAS54A provides a very low forward voltage drop, which enhances its efficiency in applications where power conservation is critical.
  • Fast Switching Speed: With its Schottky barrier technology, this diode offers fast switching capabilities, making it suitable for high-frequency operations.
  • Surface-Mount Package: The SOT23 package is a small, leadless, and easy-to-solder surface-mount component that is perfect for automated assembly processes.
  • Low Capacitance: The device features low diode capacitance, which is advantageous in high-speed switching applications and reduces noise levels.
  • High Surge Current Capability: It can handle high surge currents, making it robust for applications with transient overvoltage conditions.

Applications

The NXP BAS54A is versatile and can be used in various electronic circuits and products. Common applications include:

  • High-speed switching circuits
  • Voltage clamping
  • Protection circuits
  • Reverse polarity protection
  • DC-DC converters
  • Logic systems

Product Specifications

Parameter Value
Package SOT23
Configuration Single
Maximum Forward Voltage 1 V at 10 mA
Maximum Reverse Voltage 30 V
Maximum Forward Current 200 mA
Operating Temperature Range -65°C to +125°C

For detailed information about the NXP BAS54A, including full datasheets, technical specifications, and application notes, please visit the NXP Semiconductors official website or contact your local NXP sales representative.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess