EN
  • EN
  • DE

BAS316

Part No BAS316
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description High-speed diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1151390-BAS316
Manufacturer Homepage www.nxp.com
Family Name BAS316
Introduction Date August 31, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BAS316 CAD Model

Description

The NXP BAS316 is a high-speed switching diode engineered to meet the stringent requirements of fast electronic circuits. This diode is a member of the high-efficiency, surface-mounted device (SMD) family and is widely recognized for its reliable performance in a variety of applications. The BAS316 is an ideal choice for high-speed switching operations in commercial, industrial, and automotive environments.

This diode features a low forward voltage drop, typically around 1.0 V, which allows for efficient operation and reduced power loss during the switching process. The BAS316 is characterized by its fast reverse recovery time, which enhances the performance of high-frequency circuits by minimizing switching losses and improving overall efficiency.

The BAS316 comes in a small SOD-323 package, which is not only space-saving but also offers excellent thermal performance, making it suitable for densely packed PCBs where space is at a premium. The compact footprint also makes it an excellent choice for portable and miniaturized electronic devices.

With its continuous reverse voltage of 100V and a peak repetitive reverse voltage also at 100V, the BAS316 provides robust performance for a wide range of applications. The diode has a continuous forward current of 250mA, making it capable of handling moderate power levels while maintaining high-speed operation.

The BAS316 diode is designed to be compatible with other surface-mount components, which simplifies the assembly process and allows for automated manufacturing lines. This compatibility is a testament to NXP's commitment to providing components that help streamline production and reduce costs.

In summary, the NXP BAS316 high-speed switching diode is a versatile component that offers superior performance for high-speed switching applications. Its low forward voltage drop, fast reverse recovery time, and compact SOD-323 package make it an excellent choice for designers looking to optimize their circuit designs for speed and efficiency.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5,495+ $0.0091 $50.0045
11,630+ $0.0086 $100.0180
18,075+ $0.0083 $150.0225
25,975+ $0.0077 $200.0075
33,785+ $0.0074 $250.0090
42,255+ $0.0071 $300.0105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 5495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess