EN
  • EN
  • DE

AU2902D

Part No AU2902D
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Low power quad operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1149733-AU2902D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AU2902D CAD Model

Description

Product Overview: NXP AU2902D

The NXP AU2902D is a highly integrated, robust interface solution widely used in automotive and industrial applications. This product is designed to deliver exceptional performance and reliability, making it an ideal choice for a range of demanding environments.

Key Features

  • Dual Operational Amplifier: The AU2902D features two independent, high-gain, internally frequency-compensated operational amplifiers designed to operate from a single power supply over a wide range of voltages.
  • Low Power Consumption: It offers the advantage of low power consumption, which is critical for automotive applications where energy efficiency is a priority.
  • Wide Voltage Range: The device can operate from a power supply range of 3V to 32V (or ±1.5V to ±16V in dual supply applications), providing flexibility in various circuit configurations.
  • Input Common-Mode Voltage Range: The AU2902D includes an input common-mode voltage range that goes beyond the power supply rails, making the device useful for direct sensing near ground.
  • Output Swing: It features a large output voltage swing, close to the power supply rails, which maximizes the signal amplitude and is beneficial for driving loads effectively.
  • Phase-Reversal Protection: The device is equipped with phase-reversal protection, which eliminates unexpected output phase reversals, even when the input exceeds the specified common-mode voltage range.
  • Differential Input Voltage Range: The differential input voltage range is equal to the power supply voltage, which enhances the versatility of the operational amplifier.

Applications

The NXP AU2902D is suitable for a variety of applications, including:

  • Automotive control systems
  • Sensor interfaces
  • Power supplies
  • Battery chargers
  • Industrial control systems
  • Analog signal conditioning

With its robust design and comprehensive features, the NXP AU2902D operational amplifier is a reliable component for applications requiring high performance and endurance.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess