EN
  • EN
  • DE

ACT108-600E,412

Part No ACT108-600E,412
Manufacturer NXP / Nexperia
Catalog Triacs
Description NOW WEEN - ACT108-600E - AC THYR / TRIAC Logic - Sensitive Gate 600 V 800 mA Through Hole TO-92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Mfr NXP USA Inc.
Package Bulk
Triac Type Logic - Sensitive Gate
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 800 mA
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 8A, 8.8A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 25 mA
Configuration Single
Temperature Range - Operating 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
ECCN EAR99
HTSUS 8541.30.0080
Other Names 2156-ACT108-600E,412,WENNXPACT108-600E,412
Standard Package 1
Win Source Part Number 971502-ACT108-600E,412
Ultra Librarian 3D Model Ultra Librarian ACT108-600E,412 CAD Model

Description

The ACT108-600E,412 from NXP Semiconductors is a highly efficient, state-of-the-art Thyristor TRIAC suitable for a wide range of applications. This compact semiconductor device is designed to control AC power in various industrial, consumer, and lighting products by switching the current on and off at high speeds.

Key Features

  • High Blocking Voltage: Capable of withstanding voltages up to 600V, this TRIAC is ideal for systems that require high voltage operation.
  • On-State Current: It can handle a robust on-state RMS current of 8A, making it suitable for controlling medium power devices.
  • Gate Trigger Voltage: With a gate trigger voltage (Vgt) of just 1.5V, it can be easily driven by low-power control circuits, offering flexibility in design.
  • Gate Trigger Current: The device requires a minimal gate trigger current (Igt) of 10mA to switch from off-state to on-state, ensuring low power consumption for the control circuit.

Applications

The ACT108-600E,412 is versatile and can be used in various applications such as:

  • Motor control circuits
  • Lighting dimmers
  • Heating regulation systems
  • AC power control in household appliances
  • Industrial process control units

Product Reliability

This TRIAC is manufactured by NXP, a trusted leader in the semiconductor industry, ensuring high-quality performance and reliability. The ACT108-600E,412 is designed to offer not only precision control but also robustness and durability for long-term usage.

Package and Mounting

The device comes in a TO-220AB package, which is widely used for medium power devices. Its through-hole mounting design allows for easy installation and solid mechanical stability.

Environmental Compliance

NXP is committed to sustainable practices and the ACT108-600E,412 is compliant with RoHS regulations, ensuring that it is free from hazardous substances and environmentally friendly.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6654 $53.2320
185+ $0.5460 $101.0100
285+ $0.5290 $150.7650
395+ $0.5119 $202.2005
510+ $0.4948 $252.3480
680+ $0.4436 $301.6480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess