EN
  • EN
  • DE

88W8987-A2-NYEI/AZ

Part No 88W8987-A2-NYEI/AZ
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description 1X1 11AC WAVE-2 CHIP WITH BT/LE;
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP
Package Tape & Reel
Product Status Active
Type TxRx Only
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/-c, Bluetooth v5.2
Modulation 4-DQPSK, 16-QAM, 64-QAM, 265-QAM, BPSK, GFSK, OFDM, QPSK
Frequency 2.4GHz, 5GHz
Data Rate (Max) 433Mbps
Power - Output 22dBm
Sensitivity -99dBm
Serial Interfaces GPIO, JTAG, PCM, SDIO, UART
GPIO 21
Voltage - Supply 1.1V, 1.8V, 2.2V
Current - Receiving 38mA ~ 82mA
Current - Transmitting 79mA ~ 145mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-HVQFN (8x8)
Standard Package 2,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 976972-88W8987-A2-NYEI/AZ
Ultra Librarian 3D Model Ultra Librarian 88W8987-A2-NYEI/AZ CAD Model

Description

The NXP 88W8987-A2-NYEI/AZ is a highly integrated wireless solution designed for enabling a new generation of connectivity solutions. This powerful chipset is engineered to provide exceptional performance and flexibility for in-car Wi-Fi, Bluetooth, and Internet of Things (IoT) applications. It is particularly well-suited for automotive and industrial markets where reliable and robust wireless communication is a critical requirement.

Key Features

  • Wi-Fi and Bluetooth Connectivity: This chipset supports dual-band Wi-Fi (2.4GHz and 5GHz) and Bluetooth 5.0, allowing for high-speed wireless connections and improved range.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, the 88W8987-A2-NYEI/AZ is built to withstand extreme temperatures and harsh operating conditions.
  • Advanced Security: Incorporating the latest security protocols, the chipset ensures secure data transmission, essential for protecting sensitive information in connected vehicles and IoT devices.
  • Low Power Consumption: The energy-efficient design of the chipset enables extended battery life for IoT devices and minimizes power usage in automotive applications.
  • High Integration: The 88W8987-A2-NYEI/AZ integrates an RF transceiver, a power amplifier, a low noise amplifier, and a power management unit, reducing the need for external components and simplifying design efforts.

Applications

The versatility of the NXP 88W8987-A2-NYEI/AZ makes it ideal for a wide range of applications, including:

  • In-vehicle infotainment and telematics systems
  • Automotive Wi-Fi hotspots for passenger connectivity
  • Wireless rearview camera and sensor connections
  • Industrial IoT for factory automation and control systems
  • Smart home devices and consumer electronics

Design Support

NXP provides comprehensive design support for the 88W8987-A2-NYEI/AZ, including reference designs, technical documentation, and software support. This ensures that engineers can rapidly integrate the chipset into their designs and bring innovative products to market quickly and efficiently.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess