EN
  • EN
  • DE

74VC245A

Part No 74VC245A
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 165649-74VC245A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VC245A CAD Model

Description

The NXP 74VC245A is a high-performance, octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit is part of NXP's advanced CMOS technology which offers robust features for a wide range of applications including telecommunications, computing, and industrial systems.

The 74VC245A allows for bidirectional data flow with 3-state outputs, which means that it can either drive data from A to B or from B to A with high-impedance states to prevent data contention on the bus. This makes it an ideal choice for bus management and buffer applications where multiple data sources may need to share a common data line.

Key Features:

  • Octal Bidirectional Data Paths: Eight channels of bidirectional data paths for efficient data transfer.
  • 3-State Outputs: The transceiver features 3-state outputs to avoid bus collisions and ensure data integrity during high-speed operation.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 1.2V to 3.6V, which allows for use in various systems without the need for level shifting.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for power-sensitive applications.
  • High Drive Capability: The 74VC245A can drive up to 24mA, providing sufficient current for most peripheral devices.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing system downtime during upgrades or maintenance.

Applications:

  • Bus Interface or Buffer for Microprocessor/Microcontroller
  • Data Communication Systems
  • Signal Path Management
  • Memory Interface Circuits
  • Peripheral Driver or Receiver

The NXP 74VC245A is available in several packaging options, including the standard SOIC, TSSOP, and SSOP packages, providing flexibility for different PCB layouts and space constraints. With its combination of high-speed performance, low power usage, and versatile bus interfacing capabilities, the 74VC245A is a reliable and valuable component for any digital system requiring efficient data transfer between buses.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess