EN
  • EN
  • DE

74LVU04PW,112

Part No 74LVU04PW,112
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC HEX INVERTER 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74LVU
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Operating Supply Voltage 1 V ~ 5.5 V
Maximum Quiescent Current 40μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.2 V ~ 0.5 V
Logic Level - High 1 V ~ 2.4 V
Max Propagation Delay @ V, Max CL 7ns @ 3.3V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 765915-74LVU04PW,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVU04PW,112 CAD Model

Description

Product Overview: 74LVU04PW,112 by NXP Semiconductors

The 74LVU04PW,112 is a high-performance, low-voltage CMOS device from NXP Semiconductors, renowned for their innovative approach to integrated circuit design. This particular integrated circuit is part of the 74LVU family, designed to operate at a nominal voltage of 3.3V while providing compatibility with 5V systems. The 74LVU04PW,112 is characterized by its robustness and flexibility, making it a popular choice for a wide range of electronic applications.

This hex inverter IC comes in a TSSOP14 (Thin Shrink Small Outline Package with 14 pins) form factor, which is ideal for space-constrained applications. The compact packaging does not compromise on performance or durability, as the 74LVU04PW,112 is built to meet the stringent requirements of modern electronic devices.

The device features six independent inverter gates, each capable of transforming a high-level input to a low-level output and vice versa. This fundamental logic function is essential in digital circuits, and the 74LVU04PW,112 executes it with high speed and minimal power consumption.

Key specifications of the 74LVU04PW,112 include:

  • Wide supply voltage range from 1.2V to 5.5V, making it versatile for use in various logic level environments.
  • Low static power consumption, which is a critical attribute for battery-operated and power-sensitive applications.
  • High noise immunity, ensuring reliable performance in electrically noisy environments.
  • Input and output are equipped with protection against electrostatic discharge, providing enhanced durability and longevity.
  • Compliant with JEDEC standard no. 8-1A, which governs the design and operation of integrated circuits.

Applications for the 74LVU04PW,112 are diverse, with its use spanning from simple logic gates in educational settings to more complex circuitry in telecommunications, computing, and industrial systems. The device's ability to interface with 5V logic levels without the need for additional components makes it particularly useful for mixed-voltage designs and for upgrading legacy systems that require a bridge between older and newer logic standards.

With the 74LVU04PW,112, engineers and designers can expect a reliable, high-performance solution from NXP Semiconductors that upholds the quality and innovation that the brand is known for.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess