EN
  • EN
  • DE

74LVT125D,118

Part No 74LVT125D,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF TRI-ST QD N-INV 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 076401-74LVT125D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT125D,118 CAD Model

Description

Product Overview: 74LVT125D,118 by NXP Semiconductors

The 74LVT125D,118 is a high-performance, low-voltage, quad bus buffer manufactured by NXP Semiconductors, designed to provide interfacing solutions in a multitude of digital communication and computing applications. This integrated circuit (IC) is part of the LVT (Low-Voltage Transceiver) family, which is renowned for its ability to operate at lower voltages with minimal power consumption while still delivering fast signal propagation and drive capabilities.

Key Features

  • Logic Type: Quad Buffer/Line Driver with 3-state outputs
  • Voltage Range: Operates at 3.3V with 5V tolerant inputs, which allows for mixed-voltage system integration.
  • Drive Capability: Capable of driving 50 Ohm transmission lines at 3.3V, making it suitable for high-speed signal transmission.
  • Output Current: High drive current of -32mA / +64mA, ensuring strong signal delivery without degradation.
  • Speed: Fast propagation delay and output transition time to support high-speed data processing and communication.
  • Package: Comes in a slim SOIC-14 (Small Outline Integrated Circuit) package, optimizing board space.

Applications

The 74LVT125D,118 is versatile and can be used in a variety of applications where signal buffering with high drive capability is required. It is particularly well-suited for:

  • Interfacing between different voltage domains within a system
  • Driving heavy loads or long transmission lines
  • Memory interfacing and bus management in computer systems
  • Signal buffering in telecommunications and networking equipment
  • General-purpose logic interfacing in embedded systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the 74LVT125D,118 is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring stable operation in a wide range of environmental conditions.

Environmental Compliance

The 74LVT125D,118 adheres to environmental regulations, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and markets.

With its robust feature set and compliance with industry standards, the 74LVT125D,118 from NXP Semiconductors stands out as an excellent choice for designers looking to incorporate reliable and efficient bus buffering capabilities into their next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6669 $50.0175
185+ $0.5472 $101.2320
285+ $0.5301 $151.0785
390+ $0.5130 $200.0700
505+ $0.4959 $250.4295
675+ $0.4446 $300.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,123 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess