EN
  • EN
  • DE

74LVCV2G66DC

Part No 74LVCV2G66DC
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 2.3 V to 5.5 V
Max Switch Time (Ton,Toff) 5ns, 9ns
-3db Bandwidth 210MHz
Charge Injection 0.0035pC
Channel Capacitance(CS off, CD off) 8pF
Max Leakage Current (IS off) 10μA
Crosstalk -55dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-VSSOP, US8
Win Source Part Number 198236-74LVCV2G66DC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVCV2G66DC CAD Model

Description

Overview of NXP 74LVCV2G66DC Dual Bilateral Analog Switch

The NXP 74LVCV2G66DC is a high-performance, dual bilateral analog switch that is part of NXP's low-voltage CMOS (LVC) family. This compact and efficient switch is designed to operate from a 1.65 V to 5.5 V supply, making it suitable for a wide range of applications, including battery-powered devices, portable electronics, and mixed 3.3 V/5 V systems.

Key Features

  • Wide Supply Voltage Range: The 74LVCV2G66DC operates between 1.65 V and 5.5 V, allowing for flexible integration into various circuit designs.
  • Low Power Consumption: With its low-power dissipation and high-speed operation, this switch is optimized for power-sensitive applications without sacrificing performance.
  • Dual Switch Configuration: The device includes two independently controllable SPST (single-pole, single-throw) switches, providing design versatility.
  • High-Speed Operation: The switch features a high switching speed, making it an excellent choice for applications requiring fast signal switching.
  • 5 Ω (Typical) ON Resistance: The low ON resistance ensures minimal signal distortion and voltage drop across the switch, preserving signal integrity.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against static electricity and other transient voltage spikes.

Applications

The NXP 74LVCV2G66DC is suitable for a variety of applications where analog or digital multiplexing or switching is required. Common uses include:

  • Signal routing in audio and video equipment
  • Data acquisition systems
  • Communication devices
  • Portable electronics
  • Power management circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74LVCV2G66DC is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring stable operation in challenging environments.

Package and Availability

The 74LVCV2G66DC comes in a space-saving leadless package, making it ideal for applications where PCB real estate is at a premium. It is widely available from NXP authorized distributors and can be ordered in various quantities to meet production needs.

For detailed specifications, application notes, and further information, designers are encouraged to consult the official NXP datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4842 $58.3578
22+ $5.3211 $117.0642
34+ $5.1548 $175.2632
47+ $4.9884 $234.4548
60+ $4.8221 $289.3260
81+ $4.3232 $350.1792
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess