EN
  • EN
  • DE

74LVCAUP2G126GT/S500

Part No 74LVCAUP2G126GT/S500
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815975-74LVCAUP2G126GT/S500
Ultra Librarian 3D Model Ultra Librarian 74LVCAUP2G126GT/S500 CAD Model

Description

Product Overview: 74LVCAUP2G126GT/S500

The 74LVCAUP2G126GT/S500 is a high-performance, dual non-inverting buffer/line driver with 3-state outputs, designed and manufactured by NXP Semiconductors. This advanced logic device is part of NXP's 74LV family, offering the benefits of low-voltage operation with the high-speed performance of CMOS technology. It is an ideal choice for interfacing with high-speed CMOS systems while maintaining the power efficiency required in modern electronic applications.

Key Features

  • Voltage Range: The device operates at a supply voltage range of 1.2V to 3.6V, making it versatile for various low-voltage applications.
  • High-Speed: With its ability to switch at high speeds, the 74LVCAUP2G126GT/S500 is suitable for high-frequency signal processing.
  • Low Power Consumption: It is designed for low power consumption, thereby extending battery life in portable devices.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-organized system, providing high impedance when not in use to prevent bus contention.
  • ESD Protection: It includes input and output protection against electrostatic discharge, ensuring the device's reliability and longevity in harsh environments.

Applications

The 74LVCAUP2G126GT/S500 is widely used in various applications that require high-speed data transfer and buffering while maintaining low power consumption. These include:

  • Portable and battery-powered devices
  • Computing and data storage systems
  • Telecommunications equipment
  • Industrial control systems
  • Signal routing and bus driving applications

Package and Quality

The device comes in a space-saving, leadless 8-pin XSON8U package, which is ideal for compact circuit designs. The part number suffix '/S500' indicates the packaging configuration for tape and reel, facilitating automated assembly processes. NXP's commitment to quality ensures that the 74LVCAUP2G126GT/S500 meets rigorous industry standards for performance and reliability.

Conclusion

In summary, the 74LVCAUP2G126GT/S500 from NXP is a robust and efficient solution for modern electronic systems requiring buffering and driving capabilities. With its low-voltage operation, high-speed data handling, and 3-state outputs, this device is an excellent choice for designers looking to optimize their systems for speed and power efficiency.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess