The NXP 74LVC244APW-T is a high-performance, octal buffer and line driver designed to ensure robust signal integrity and drive capability in various digital applications. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation.
Key Features:
- Logic Type: Octal buffer/line driver with 3-state outputs.
- Operating Voltage: Ranges from 1.2V to 3.6V, making it compatible with low-voltage applications and ensuring reduced power consumption.
- High Drive: Capable of driving up to 24 mA at the output, allowing it to drive heavier loads with ease.
- 5V Tolerant: Inputs are 5V tolerant, enabling the device to be used in mixed-voltage environments without concern for voltage level translation.
- Package: Housed in a TSSOP-20 (Thin Shrink Small Outline Package) with the suffix 'PW-T' indicating tape and reel packaging for automated assembly processes.
- Speed: Fast propagation delays and output transition times, which are crucial for high-speed signal processing.
- Temperature Range: Operates over a broad temperature range, making it suitable for industrial environments.
- Bus Hold: Equipped with bus hold circuitry, which helps maintain the last known state of the output when the input is not actively driven.
Applications:
The 74LVC244APW-T is versatile and can be used in a variety of digital systems. Its main applications include:
- Buffering and driving bus lines in systems with multiple bus masters.
- Serving as an interface between mismatched logic levels in mixed-voltage systems.
- Providing temporary data storage and transferring data between two points within a system.
- Isolating capacitive loads to prevent signal degradation in complex circuits.
With its robust design and compatibility with various logic levels, the NXP 74LVC244APW-T is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.